3M Fc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 6202

Description
FC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6202 Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes
Datasheet
Description
FC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6202 Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 92F1458 - Newark, An Avnet Company
Chicago, IL, United States
Fc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
92F1458
Fc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 92F1458
FC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6202 Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes

FC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6202 Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F1458
Product Name Fc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers