3M 3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 49616 62

Description
3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.
Description
3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 49616 - 051138-49616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 49616
051138-49616
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 49616 051138-49616
3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 4 mil Thick - 49832 - 051138-49832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 4 mil Thick - 49832
051138-49832
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 4 mil Thick - 49832 051138-49832
3M gray slick surface tape comes in a 1 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

3M gray slick surface tape comes in a 1 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - 27545 - 054007-27545 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - 27545
054007-27545
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - 27545 054007-27545
3M gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

3M gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - 49438 - 051138-49438 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - 49438
051138-49438
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - 49438 051138-49438
3M gray slick surface tape comes in a 1/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

3M gray slick surface tape comes in a 1/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 4 mil Thick - 49689 - 051138-49689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 4 mil Thick - 49689
051138-49689
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 4 mil Thick - 49689 051138-49689
3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051138-49616 051138-49832 054007-27545 051138-49438 051138-49689
Product Name 3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 4 mil Thick - 49616 3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 4 mil Thick - 49832 3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 4 mil Thick - 27545 3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - 49438 3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 4 mil Thick - 49689
Color Gray Gray Gray Gray Gray
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Urethane Foam Tape - 4056 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PU - Polyurethane
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details