Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE AND ELECTRICAL TAPES
3M
62 2X36YD -- ADHESIVE TAPES
3M
Adhesive Tapes
62 2X36YD
Description
3M PTFE Film Electrical Tape 62, 2 in x
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
3M PTFE Film Electrical Tape 62, 2 in x
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
62 2X36YD
Adhesive Tapes
62 2X36YD
3M PTFE Film Electrical Tape 62, 2 in x
3M PTFE Film Electrical Tape 62, 2 in x
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable and Electrical Tapes
Product Number
62 2X36YD
Product Name
Adhesive Tapes
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Golden Collar Technology Co., Ltd .
High-Temperature PTFE Tape
Specs
Type
Electrical
Backing Material
Fluoropolymer (Teflon); Plastic / Polymer
View Details
Budnick Converting, Inc.
Scotch Glass Cloth Electrical Tape
27
Specs
Type
Electrical; Adhesive
Adhesive
Fiberglass
Thickness
0.0070 inches (0.1778 mm)
View Details
Oak-Trees, Inc.
Heat seal Tape series
PET4 AC/Color
Specs
Type
Adhesive
Backing Material
PET; Polyester; Plastic / Polymer
Adhesive
Polyester Type
View Details
RS Components, Ltd.
Electrical Tapes
603188
Specs
Type
Electrical
Color
Amber
Backing Material
Kapton; Plastic / Polymer
View Details