3M 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 in Center Hole - 64361 61500313269

Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64361 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.
Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64361 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 in Center Hole - 64361 - 076308-64361 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 in Center Hole - 64361
076308-64361
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 in Center Hole - 64361 076308-64361
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64361 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.

3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64361 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 076308-64361
Product Name 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 in Center Hole - 64361
Disc / Backing Type Nonwoven; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze R980 PSA Cloth Discs - 66254416167 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1883434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 180 # or Microns
View Details
Resin Fiber Discs - 32201 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.00 inch (102 mm)
View Details
Sanding Discs for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J Weight Cloth
Type Aluminum Oxide
Grit Size 80 to 220 # or Microns
View Details