3M 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 in Diameter - 54120 61500313178

Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54120 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.
Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54120 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 in Diameter - 54120 - 051141-54120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 in Diameter - 54120
051141-54120
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 in Diameter - 54120 051141-54120
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54120 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.

3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54120 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-54120
Product Name 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 4 in Diameter - 54120
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834167821 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 493967 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
3M ™ Polishing Film Discs - FAO-015XN298PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details