3M 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 1 1/2 in Diameter - 54109 61500313061

Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54109 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.
Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54109 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 1 1/2 in Diameter - 54109 - 051141-54109 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 1 1/2 in Diameter - 54109
051141-54109
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 1 1/2 in Diameter - 54109 051141-54109
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54109 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.

3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54109 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-54109
Product Name 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 1 1/2 in Diameter - 54109
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 05539512519 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742106-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details