3M 3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 94931 61500312139

Description
3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.
Description
3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 94931 - 051125-94931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 94931
051125-94931
3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 94931 051125-94931
3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.

3M Scotch-Brite convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051125-94931
Product Name 3M Scotch-Brite Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 94931
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252843593 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N1232 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details