3M 3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 66725 61500311370

Description
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.
Description
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 66725 - 051115-66725 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 66725
051115-66725
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 66725 051115-66725
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-66725
Product Name 3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 66725
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Gemini® 57A24-R Cone - 61463622218 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741426-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details