3M 3M Scotch-Brite Ceramic Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 66711 61500311230

Description
3M Scotch-Brite surface grinding wheel uses ceramic as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick.
Description
3M Scotch-Brite surface grinding wheel uses ceramic as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Ceramic Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 66711 - 051115-66711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Ceramic Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 66711
051115-66711
3M Scotch-Brite Ceramic Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 66711 051115-66711
3M Scotch-Brite surface grinding wheel uses ceramic as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick.

3M Scotch-Brite surface grinding wheel uses ceramic as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-66711
Product Name 3M Scotch-Brite Ceramic Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 66711
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843183 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details
Raised Hub Straight Grinding Wheel - 49-94-4525 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details