3M Scotch-Brite non-woven CF-MF flap wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 55748 having a very coarse grade.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051141-55748 |
| Product Name | 3M Scotch-Brite CF-MF Non-Woven Aluminum Oxide Flap Wheel - Very Coarse Grade - 4 in Face Width - 4 1/2 in Diameter - 55748 |
| Specific Product Type / Shape | Flapwheel |