3M Scotch-Brite DP-FB 6C deburr & finish pro flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this A/O aluminum oxide AO material into the deburr & finish pro flap brush forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburr & finish pro flap brush can be run at a maximum speed of 3500 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 048011-65096 |
| Product Name | 3M Scotch-Brite DP-FB 6C A/O Aluminum Oxide AO Deburr & Finish PRO Flap Brush - 4 in Face Width - 4 1/2 in Diameter - 1 1/2 in Center Hole - 65096 |
| Specific Product Type / Shape | Flapwheel |