3M 3M Scotch-Brite HS-XB Aluminum Oxide Cross Pad Very Fine Grade - 1/2 in Width x 1 1/2 in Length - 1/4 in Pad Thickness - 64447 61500295771

Description
3M Scotch-Brite HS-XB cross pad uses aluminum oxide as the abrasive material. The cross pad has a width of 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 20000 RPMs.
Description
3M Scotch-Brite HS-XB cross pad uses aluminum oxide as the abrasive material. The cross pad has a width of 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-XB Aluminum Oxide Cross Pad Very Fine Grade - 1/2 in Width x 1 1/2 in Length - 1/4 in Pad Thickness - 64447 - 048011-64447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-XB Aluminum Oxide Cross Pad Very Fine Grade - 1/2 in Width x 1 1/2 in Length - 1/4 in Pad Thickness - 64447
048011-64447
3M Scotch-Brite HS-XB Aluminum Oxide Cross Pad Very Fine Grade - 1/2 in Width x 1 1/2 in Length - 1/4 in Pad Thickness - 64447 048011-64447
3M Scotch-Brite HS-XB cross pad uses aluminum oxide as the abrasive material. The cross pad has a width of 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 20000 RPMs.

3M Scotch-Brite HS-XB cross pad uses aluminum oxide as the abrasive material. The cross pad has a width of 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 048011-64447
Product Name 3M Scotch-Brite HS-XB Aluminum Oxide Cross Pad Very Fine Grade - 1/2 in Width x 1 1/2 in Length - 1/4 in Pad Thickness - 64447
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834184194 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details