3M 3M Scotch-Brite MB-DC S/C Silicon Carbide SC Deburring Disc - Medium Grade - Arbor Attachment - 5 in Diameter - 1/4 in Center Hole - 64418 61500295516

Description
3M Scotch-Brite MB-DC deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64418 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 5000 RPMs.
Description
3M Scotch-Brite MB-DC deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64418 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 5000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MB-DC S/C Silicon Carbide SC Deburring Disc - Medium Grade - Arbor Attachment - 5 in Diameter - 1/4 in Center Hole - 64418 - 048011-64418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MB-DC S/C Silicon Carbide SC Deburring Disc - Medium Grade - Arbor Attachment - 5 in Diameter - 1/4 in Center Hole - 64418
048011-64418
3M Scotch-Brite MB-DC S/C Silicon Carbide SC Deburring Disc - Medium Grade - Arbor Attachment - 5 in Diameter - 1/4 in Center Hole - 64418 048011-64418
3M Scotch-Brite MB-DC deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64418 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 5000 RPMs.

3M Scotch-Brite MB-DC deburring disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64418 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 5000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-64418
Product Name 3M Scotch-Brite MB-DC S/C Silicon Carbide SC Deburring Disc - Medium Grade - Arbor Attachment - 5 in Diameter - 1/4 in Center Hole - 64418
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504878 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794071-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details