3M 3M Scotch-Brite BF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 64275 61500295151

Description
3M Scotch-Brite non-woven BF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64275 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.
Description
3M Scotch-Brite non-woven BF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64275 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite BF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 64275 - 048011-64275 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite BF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 64275
048011-64275
3M Scotch-Brite BF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 64275 048011-64275
3M Scotch-Brite non-woven BF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64275 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.

3M Scotch-Brite non-woven BF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 64275 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-64275
Product Name 3M Scotch-Brite BF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 64275
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Norton AO Coarse Grit Paper Non-PSA File Strip - 66261130837 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 36
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 742137-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 40
View Details