3M 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 2 1/2 in Width x 30 ft Length - 60397 61500293107

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60397 having a very fine grade. The sanding roll has a width of 2 1/2 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60397 having a very fine grade. The sanding roll has a width of 2 1/2 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 2 1/2 in Width x 30 ft Length - 60397 - 048011-60397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 2 1/2 in Width x 30 ft Length - 60397
048011-60397
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 2 1/2 in Width x 30 ft Length - 60397 048011-60397
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60397 having a very fine grade. The sanding roll has a width of 2 1/2 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60397 having a very fine grade. The sanding roll has a width of 2 1/2 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-60397
Product Name 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 2 1/2 in Width x 30 ft Length - 60397
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Medium Spiral Band - 66261146081 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
Width 6.00 inch (152 mm)
View Details
Shop Rolls - R5795 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Metalworking
Features Closed
View Details