3M Scotch-Brite non-woven HS-FB flap wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33824 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 2500 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 048011-33824 |
| Product Name | 3M Scotch-Brite HS-FB Non-Woven Aluminum Oxide Flap Wheel - Very Fine Grade - 2 in Face Width - 12 in Diameter - 5 in Center Hole - 33824 |
| Specific Product Type / Shape | Flapwheel |