3M 3M Scotch-Brite SL-DR Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 33792 61500193026

Description
3M Scotch-Brite non-woven SL-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33792 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.
Description
3M Scotch-Brite non-woven SL-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33792 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite SL-DR Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 33792 - 048011-33792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite SL-DR Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 33792
048011-33792
3M Scotch-Brite SL-DR Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 33792 048011-33792
3M Scotch-Brite non-woven SL-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33792 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.

3M Scotch-Brite non-woven SL-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33792 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-33792
Product Name 3M Scotch-Brite SL-DR Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 33792
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506165 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Sanding Discs for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C Weight Paper
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details
3M ™ Lapping Film Discs - HDF4XN1.5662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details