3M 3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Fine Grade - 3/8 in Center Hole - 2 in Outside Diameter - 33333 61500191418

Description
3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 30000 RPMs.
Description
3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Fine Grade - 3/8 in Center Hole - 2 in Outside Diameter - 33333 - 048011-33333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Fine Grade - 3/8 in Center Hole - 2 in Outside Diameter - 33333
048011-33333
3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Fine Grade - 3/8 in Center Hole - 2 in Outside Diameter - 33333 048011-33333
3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 30000 RPMs.

3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-33333
Product Name 3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Fine Grade - 3/8 in Center Hole - 2 in Outside Diameter - 33333
Brush Filament / Fill Material Specialty Blend / Other; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Anti Static Brushes - 2878209 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 3.54 inch (90 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09107 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 7.5 inch (190 mm)
View Details
ESP 3/4 010, 3/4 Inch Solid End Brush - 43543 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details