3M 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 24 in Width x 30 ft Length - 00287 61500189560

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00287 having a very fine grade. The sanding roll has a width of 24 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00287 having a very fine grade. The sanding roll has a width of 24 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 24 in Width x 30 ft Length - 00287 - 048011-00287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 24 in Width x 30 ft Length - 00287
048011-00287
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 24 in Width x 30 ft Length - 00287 048011-00287
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00287 having a very fine grade. The sanding roll has a width of 24 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00287 having a very fine grade. The sanding roll has a width of 24 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-00287
Product Name 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 24 in Width x 30 ft Length - 00287
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Detail Iron Shape H&L Vacuum Sheet - 07660702317 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Backing / Base Paper; Anti Loading Paper
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details