3M 3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00663 61500189537

Description
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00663 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00663 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00663 - 048011-00663 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00663
048011-00663
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00663 048011-00663
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00663 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00663 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00663
Product Name 3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00663
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Metal
Grit Size 36 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642536160 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Sanding Discs for Metalworking - EKASTORM - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C-Weight paper backing
Type Aluminum Oxide
Grit Size 80 to 600 # or Microns
View Details
3M ™ Lapping Film Discs - HDF5XN01662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details