3M 3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00668 61500189503

Description
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00668 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00668 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00668 - 048011-00668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00668
048011-00668
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00668 048011-00668
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00668 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00668 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00668
Product Name 3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00668
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168496 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Sanding Discs for Woodworking - RKJFON - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 180 to 600 # or Microns
View Details
3M ™ Lapping Film Discs - HDF5XNO.5662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details