3M 3M Scotch-Brite CF-FB Non-Woven Aluminum Oxide Flap Wheel - Medium Grade - 1 in Face Width - 12 in Diameter - 5 in Center Hole - Density Grade: Hard - 05382 61500188158

Description
3M Scotch-Brite non-woven CF-FB flap wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05382 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 2500 RPMs.
Description
3M Scotch-Brite non-woven CF-FB flap wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05382 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 2500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-FB Non-Woven Aluminum Oxide Flap Wheel - Medium Grade - 1 in Face Width - 12 in Diameter - 5 in Center Hole - Density Grade: Hard - 05382 - 048011-05382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-FB Non-Woven Aluminum Oxide Flap Wheel - Medium Grade - 1 in Face Width - 12 in Diameter - 5 in Center Hole - Density Grade: Hard - 05382
048011-05382
3M Scotch-Brite CF-FB Non-Woven Aluminum Oxide Flap Wheel - Medium Grade - 1 in Face Width - 12 in Diameter - 5 in Center Hole - Density Grade: Hard - 05382 048011-05382
3M Scotch-Brite non-woven CF-FB flap wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05382 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 2500 RPMs.

3M Scotch-Brite non-woven CF-FB flap wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05382 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 2500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-05382
Product Name 3M Scotch-Brite CF-FB Non-Woven Aluminum Oxide Flap Wheel - Medium Grade - 1 in Face Width - 12 in Diameter - 5 in Center Hole - Density Grade: Hard - 05382
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 2379190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.2520 inch (6.4 mm)
View Details
Tube Brush Series #85 - 85-AY3000 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 10 inch (254 mm)
View Details
Abtex Aluminum Oxide Small Diameter Wheels - 0104200 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.44 inch (36.5 mm)
View Details