3M 3M Scotch-Brite CX-DN Silicon Carbide Deburring Disc - Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - 33194 61500187564

Description
3M Scotch-Brite CX-DN deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33194 having a very coarse grade. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.
Description
3M Scotch-Brite CX-DN deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33194 having a very coarse grade. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CX-DN Silicon Carbide Deburring Disc - Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - 33194 - 048011-33194 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CX-DN Silicon Carbide Deburring Disc - Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - 33194
048011-33194
3M Scotch-Brite CX-DN Silicon Carbide Deburring Disc - Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - 33194 048011-33194
3M Scotch-Brite CX-DN deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33194 having a very coarse grade. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.

3M Scotch-Brite CX-DN deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33194 having a very coarse grade. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-33194
Product Name 3M Scotch-Brite CX-DN Silicon Carbide Deburring Disc - Very Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Diameter - 33194
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium dioxide
View Details
Norton Metal A Type 01/41 Right Angle Cut-Off Wheel - 07660703987 - 07660703987 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details
Resin Fiber Disc - 742110-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details