3M 3M Plastic Bristle Disc - Threaded Arbor Attachment - 1.015 IN Length - 0.83 in Outside Diameter - SR Cutter # 8 - 30095 61500175767

Description
3M plastic bristle disc is measured using outside diameter (OD), with the OD being 0.83 in. The threaded arbor attachment allows for easy mounting to the tool or pad. The bristle disc has a length of 1.015 IN. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 3200 RPMs.
Description
3M plastic bristle disc is measured using outside diameter (OD), with the OD being 0.83 in. The threaded arbor attachment allows for easy mounting to the tool or pad. The bristle disc has a length of 1.015 IN. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 3200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Plastic Bristle Disc - Threaded Arbor Attachment - 1.015 IN Length - 0.83 in Outside Diameter - SR Cutter # 8 - 30095 - 048011-30095 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Plastic Bristle Disc - Threaded Arbor Attachment - 1.015 IN Length - 0.83 in Outside Diameter - SR Cutter # 8 - 30095
048011-30095
3M Plastic Bristle Disc - Threaded Arbor Attachment - 1.015 IN Length - 0.83 in Outside Diameter - SR Cutter # 8 - 30095 048011-30095
3M plastic bristle disc is measured using outside diameter (OD), with the OD being 0.83 in. The threaded arbor attachment allows for easy mounting to the tool or pad. The bristle disc has a length of 1.015 IN. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 3200 RPMs.

3M plastic bristle disc is measured using outside diameter (OD), with the OD being 0.83 in. The threaded arbor attachment allows for easy mounting to the tool or pad. The bristle disc has a length of 1.015 IN. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 3200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-30095
Product Name 3M Plastic Bristle Disc - Threaded Arbor Attachment - 1.015 IN Length - 0.83 in Outside Diameter - SR Cutter # 8 - 30095
Outer / OD 0.83 inch (21.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Medium Grit Paper H&L Disc - 63642506235 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742070-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
PTX Flap Wheel - 47212 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Features Closed
View Details