3M 3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 30012 61500175023

Description
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 30012 - 048011-30012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 30012
048011-30012
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 30012 048011-30012
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-30012
Product Name 3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 30012
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461202 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742040-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details