3M 3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Medium Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30010 61500175007

Description
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Medium Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30010 - 048011-30010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Medium Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30010
048011-30010
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Medium Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30010 048011-30010
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-30010
Product Name 3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Medium Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30010
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Metal
Grit Size 80 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162587 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742076-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
TIGER SHARK-PLANTEX® CLEAN Flap Disc - 93844 - CS UNITEC
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details