3M 3M Scotch-Brite CF-RL Non-Woven Aluminum Silicate Sanding Roll - Super Fine Grade - 2 in Width x 30 ft Length - 93737 61500166832

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum silicate as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93737 having a super fine grade. The sanding roll has a width of 2 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum silicate as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93737 having a super fine grade. The sanding roll has a width of 2 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Aluminum Silicate Sanding Roll - Super Fine Grade - 2 in Width x 30 ft Length - 93737 - 048011-93737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Aluminum Silicate Sanding Roll - Super Fine Grade - 2 in Width x 30 ft Length - 93737
048011-93737
3M Scotch-Brite CF-RL Non-Woven Aluminum Silicate Sanding Roll - Super Fine Grade - 2 in Width x 30 ft Length - 93737 048011-93737
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum silicate as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93737 having a super fine grade. The sanding roll has a width of 2 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum silicate as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93737 having a super fine grade. The sanding roll has a width of 2 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-93737
Product Name 3M Scotch-Brite CF-RL Non-Woven Aluminum Silicate Sanding Roll - Super Fine Grade - 2 in Width x 30 ft Length - 93737
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Norton Gold Reserve AO Fine Grit Paper Sheet - 7660700630 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Type Aluminum Oxide
Grit Size 220
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742523-9 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details
Straight Cartridge Rolls - 45466 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.50 inch (38.1 mm)
View Details