3M 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 48 in Width x 30 ft Length - 93735 61500166816

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93735 having a very fine grade. The sanding roll has a width of 48 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93735 having a very fine grade. The sanding roll has a width of 48 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 48 in Width x 30 ft Length - 93735 - 048011-93735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 48 in Width x 30 ft Length - 93735
048011-93735
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 48 in Width x 30 ft Length - 93735 048011-93735
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93735 having a very fine grade. The sanding roll has a width of 48 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93735 having a very fine grade. The sanding roll has a width of 48 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-93735
Product Name 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 48 in Width x 30 ft Length - 93735
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip - 69957394459 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Metalworking
Mounting HookLoop
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Pressure Sensitive Paper, Pressure Sensitive Abrasive Paper - 742096-6A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 120
View Details