3M 3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Ultra Fine Grade - 2 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Soft - 93727 61500166733

Description
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93727 having an ultra fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.
Description
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93727 having an ultra fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Ultra Fine Grade - 2 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Soft - 93727 - 048011-93727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Ultra Fine Grade - 2 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Soft - 93727
048011-93727
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Ultra Fine Grade - 2 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Soft - 93727 048011-93727
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93727 having an ultra fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93727 having an ultra fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-93727
Product Name 3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Ultra Fine Grade - 2 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Soft - 93727
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2526587 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Length 13.39 inch (340 mm)
Applications Cleaning
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
ProSeal Brush - D490CLA40PC - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Tube Type Brushing Tools, Aluminum Oxide—600 Grit - 0802400 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5 inch (127 mm)
Trim Length 1 inch (25.4 mm)
View Details