3M 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 93654 61500166006

Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93654 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.
Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93654 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 93654 - 048011-93654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 93654
048011-93654
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 93654 048011-93654
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93654 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93654 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-93654
Product Name 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 93654
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461190 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2565955 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Grit Size 240 # or Microns
View Details
Abrasive Disc for Light Welds - TWIST BLENDEX U™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 3.00 inch (76.2 mm)
View Details