3M 3M Scotch-Brite X3-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 93036 61500159811

Description
3M Scotch-Brite X3-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
3M Scotch-Brite X3-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite X3-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 93036 - 048011-93036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite X3-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 93036
048011-93036
3M Scotch-Brite X3-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 93036 048011-93036
3M Scotch-Brite X3-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

3M Scotch-Brite X3-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-93036
Product Name 3M Scotch-Brite X3-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 93036
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Bench & Pedestal Wheel Gemini Extra Fine - 66252837192 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
EB Diamond Cluster Wheel - EB4007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details