3M 3M Scotch-Brite PR-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 6 in Width x 30 ft Length - 28176 61500157203

Description
3M Scotch-Brite non-woven PR-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28176 having a very fine grade. The sanding roll has a width of 6 in and length of 30 ft.
Description
3M Scotch-Brite non-woven PR-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28176 having a very fine grade. The sanding roll has a width of 6 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite PR-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 6 in Width x 30 ft Length - 28176 - 048011-28176 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite PR-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 6 in Width x 30 ft Length - 28176
048011-28176
3M Scotch-Brite PR-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 6 in Width x 30 ft Length - 28176 048011-28176
3M Scotch-Brite non-woven PR-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28176 having a very fine grade. The sanding roll has a width of 6 in and length of 30 ft.

3M Scotch-Brite non-woven PR-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28176 having a very fine grade. The sanding roll has a width of 6 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-28176
Product Name 3M Scotch-Brite PR-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 6 in Width x 30 ft Length - 28176
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Emery Sheets A621 - 66261101280* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742512-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1226 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 19.50 inch (495 mm)
Width 8.00 inch (203 mm)
View Details