3M 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 28097 61500156411

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28097 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28097 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 28097 - 048011-28097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 28097
048011-28097
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 28097 048011-28097
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28097 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28097 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-28097
Product Name 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 28097
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Spiral Band - 66261146087 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 180
View Details