3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 4 in Diameter - 1/8 in Center Hole - 28072 61500156163

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28072 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28072 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 4 in Diameter - 1/8 in Center Hole - 28072 - 048011-28072 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 4 in Diameter - 1/8 in Center Hole - 28072
048011-28072
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 4 in Diameter - 1/8 in Center Hole - 28072 048011-28072
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28072 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28072 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-28072
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 4 in Diameter - 1/8 in Center Hole - 28072
Bore / Shank 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834163834 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742039-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details