3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 1/2 in Diameter - 1/2 in Center Hole - 28046 61500155900

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28046 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28046 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 1/2 in Diameter - 1/2 in Center Hole - 28046 - 048011-28046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 1/2 in Diameter - 1/2 in Center Hole - 28046
048011-28046
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 1/2 in Diameter - 1/2 in Center Hole - 28046 048011-28046
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28046 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28046 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-28046
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 1/2 in Diameter - 1/2 in Center Hole - 28046
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506219 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1883392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Quick-Change Sanding Discs - S0340S - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Spin-on
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details