3M 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 27900 61500154440

Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 25100 RPMs.
Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 25100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 27900 - 048011-27900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 27900
048011-27900
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 27900 048011-27900
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 25100 RPMs.

3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 25100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-27900
Product Name 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 27900
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66243529885 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5220 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details