3M 3M Scotch-Brite XL-UD Aluminum Oxide Deburring Disc - Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - 29200 61500152360

Description
3M Scotch-Brite XL-UD deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 29200 having a coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.
Description
3M Scotch-Brite XL-UD deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 29200 having a coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UD Aluminum Oxide Deburring Disc - Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - 29200 - 048011-29200 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UD Aluminum Oxide Deburring Disc - Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - 29200
048011-29200
3M Scotch-Brite XL-UD Aluminum Oxide Deburring Disc - Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - 29200 048011-29200
3M Scotch-Brite XL-UD deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 29200 having a coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.

3M Scotch-Brite XL-UD deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 29200 having a coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-29200
Product Name 3M Scotch-Brite XL-UD Aluminum Oxide Deburring Disc - Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - 29200
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit ShurStik AO Coarse Large Diameter Cloth PSA Disc - 08834173048 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Sanding Discs for Stone / Marble / Granite - AESMNS - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; E Weight Paper
Type Silicon Carbide
Grit Size 240 to 800 # or Microns
View Details
3M ™ Lapping Film Discs - HDF5XN1.5662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details