3M 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 27653 61500151982

Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27653 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27653 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 27653 - 048011-27653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 27653
048011-27653
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 27653 048011-27653
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27653 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27653 having a fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-27653
Product Name 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 27653
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Zirconium dioxide
Grit Size 80 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163551 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742067-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details