3M 3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Medium Grade - 1/8 in Center Hole - 1 in Outside Diameter - 27612 61500151578

Description
3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 35000 RPMs.
Description
3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 35000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Medium Grade - 1/8 in Center Hole - 1 in Outside Diameter - 27612 - 048011-27612 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Medium Grade - 1/8 in Center Hole - 1 in Outside Diameter - 27612
048011-27612
3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Medium Grade - 1/8 in Center Hole - 1 in Outside Diameter - 27612 048011-27612
3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 35000 RPMs.

3M Scotch-Brite ceramic RB-ZB radial bristle brush is measured using outside diameter (OD), with the OD being 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle brush can be run at a maximum speed of 35000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-27612
Product Name 3M Scotch-Brite Ceramic RB-ZB Radial Bristle Brush - Medium Grade - 1/8 in Center Hole - 1 in Outside Diameter - 27612
Brush Filament / Fill Material Specialty Blend / Other; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Paint Brushes - 3152154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.7480 inch (19 mm)
View Details
FS10 1 Inch, Wire Flue, 1-1/4 Inch Flue Size - 45168 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details