3M 3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 3 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Medium - 27815 61500150596

Description
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27815 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.
Description
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27815 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 3 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Medium - 27815 - 048011-27815 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 3 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Medium - 27815
048011-27815
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 3 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Medium - 27815 048011-27815
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27815 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27815 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-27815
Product Name 3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 3 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Medium - 27815
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
BR1/C Eraser Coarse Stick Brush - AA0129 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Crimped Wire Wheel Brush - BDM-8 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Filament / Fill Material Abrasive Filament
View Details