3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 4.25 lb - 27745 61500149895

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27745 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27745 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 4.25 lb - 27745 - 048011-27745 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 4.25 lb - 27745
048011-27745
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 4.25 lb - 27745 048011-27745
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27745 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27745 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-27745
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 4.25 lb - 27745
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 25 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834168178 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742039-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
7
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
View Details