3M 3M Scotch-Brite X3-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 24527 61500146172

Description
3M Scotch-Brite X3-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
3M Scotch-Brite X3-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite X3-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 24527 - 048011-24527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite X3-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 24527
048011-24527
3M Scotch-Brite X3-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 24527 048011-24527
3M Scotch-Brite X3-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

3M Scotch-Brite X3-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-24527
Product Name 3M Scotch-Brite X3-WL Convolute Silicon Carbide Hard Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 24527
Bore / Shank 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Type 27/42 Cutting Wheel - 66252842378 - 66252842378 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 9.00 inch (229 mm)
Type Alumina Zirconia
View Details
Abrasive Discs - 2795173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Resin Fiber Disc - 742091-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Metalworking - PG730 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details