3M 3M Scotch-Brite Ceramic RD-ZB Bristle Disc - Fine Grade - Quick Change Attachment - 5/8 in Center Hole - 1 in Outside Diameter - 18710 61500129954

Description
3M Scotch-Brite ceramic RD-ZB bristle disc is measured using outside diameter (OD), with the OD being 1 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 30000 RPMs.
Description
3M Scotch-Brite ceramic RD-ZB bristle disc is measured using outside diameter (OD), with the OD being 1 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Ceramic RD-ZB Bristle Disc - Fine Grade - Quick Change Attachment - 5/8 in Center Hole - 1 in Outside Diameter - 18710 - 048011-18710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Ceramic RD-ZB Bristle Disc - Fine Grade - Quick Change Attachment - 5/8 in Center Hole - 1 in Outside Diameter - 18710
048011-18710
3M Scotch-Brite Ceramic RD-ZB Bristle Disc - Fine Grade - Quick Change Attachment - 5/8 in Center Hole - 1 in Outside Diameter - 18710 048011-18710
3M Scotch-Brite ceramic RD-ZB bristle disc is measured using outside diameter (OD), with the OD being 1 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 30000 RPMs.

3M Scotch-Brite ceramic RD-ZB bristle disc is measured using outside diameter (OD), with the OD being 1 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-18710
Product Name 3M Scotch-Brite Ceramic RD-ZB Bristle Disc - Fine Grade - Quick Change Attachment - 5/8 in Center Hole - 1 in Outside Diameter - 18710
Brush Filament / Fill Material Specialty Blend / Other; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141128 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5906 inch (15 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details