3M 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 1 in - 13161 61500122157

Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 9000 RPMs.
Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 9000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 1 in - 13161 - 048011-13161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 1 in - 13161
048011-13161
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 1 in - 13161 048011-13161
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 9000 RPMs.

3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 9000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-13161
Product Name 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1 in Center Hole - Thickness 1 in - 13161
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Gemini® 57AC16-Q - 66252809600 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741429-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details