3M 3M Scotch-Brite GP-WL Aluminum Oxide Soft Buffing Wheel - Very Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 02162 61500121910

Description
3M Scotch-Brite GP-WL buffing wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The wheel itself has a very fine abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M buffing wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite GP-WL buffing wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The wheel itself has a very fine abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M buffing wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite GP-WL Aluminum Oxide Soft Buffing Wheel - Very Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 02162 - 048011-02162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite GP-WL Aluminum Oxide Soft Buffing Wheel - Very Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 02162
048011-02162
3M Scotch-Brite GP-WL Aluminum Oxide Soft Buffing Wheel - Very Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 02162 048011-02162
3M Scotch-Brite GP-WL buffing wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The wheel itself has a very fine abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M buffing wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite GP-WL buffing wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The wheel itself has a very fine abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M buffing wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 048011-02162
Product Name 3M Scotch-Brite GP-WL Aluminum Oxide Soft Buffing Wheel - Very Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 02162
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834184128 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205874 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 180
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details