3M 3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Medium Grade - 9 in Width x 11 in Length - 00159 61500121316

Description
3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00159 having a medium grade. The sanding sheet has a width of 9 in and length of 11 in.
Description
3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00159 having a medium grade. The sanding sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Medium Grade - 9 in Width x 11 in Length - 00159 - 048011-00159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Medium Grade - 9 in Width x 11 in Length - 00159
048011-00159
3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Medium Grade - 9 in Width x 11 in Length - 00159 048011-00159
3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00159 having a medium grade. The sanding sheet has a width of 9 in and length of 11 in.

3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00159 having a medium grade. The sanding sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-00159
Product Name 3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Medium Grade - 9 in Width x 11 in Length - 00159
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Sheet - 66261126335 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1307 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 1800.00 inch (45720 mm)
Width 8.00 inch (203 mm)
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14124 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details