3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 18404 61500119880

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2000 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 18404 - 048011-18404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 18404
048011-18404
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 18404 048011-18404
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2000 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-18404
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - Thickness 3/4 in - 18404
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Medium - 07660788281 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 5 inch (127 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
Straight Grinding Wheel - 49-94-4570 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details