3M Scotch-Brite non-woven CF-FB flap wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 01171 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 048011-01171 |
| Product Name | 3M Scotch-Brite CF-FB Non-Woven Aluminum Oxide Flap Wheel - Fine Grade - 2 in Face Width - 8 in Diameter - 3 in Center Hole - Density Grade: Soft - 01171 |
| Specific Product Type / Shape | Flapwheel |