3M 3M Safety-Walk 1500 Green Vinyl Loops Wet Condition Floor Mat - 3 ft Width - 20 ft Length - 048011-17635 61500104692

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 20 ft length. The 3M Safety-Walk wet condition floor mat is made of vinyl, is packaged 1 per case, comes in green and meets ASTM D 418-68, ASTM G 21-90, DOC FF1-70 standards.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 20 ft length. The 3M Safety-Walk wet condition floor mat is made of vinyl, is packaged 1 per case, comes in green and meets ASTM D 418-68, ASTM G 21-90, DOC FF1-70 standards.

Suppliers

Company
Product
Description
Supplier Links
3M Safety-Walk 1500 Green Vinyl Loops Wet Condition Floor Mat - 3 ft Width - 20 ft Length - 048011-17635 - 048011-17635 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety-Walk 1500 Green Vinyl Loops Wet Condition Floor Mat - 3 ft Width - 20 ft Length - 048011-17635
048011-17635
3M Safety-Walk 1500 Green Vinyl Loops Wet Condition Floor Mat - 3 ft Width - 20 ft Length - 048011-17635 048011-17635
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 20 ft length. The 3M Safety-Walk wet condition floor mat is made of vinyl, is packaged 1 per case, comes in green and meets ASTM D 418-68, ASTM G 21-90, DOC FF1-70 standards.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 20 ft length. The 3M Safety-Walk wet condition floor mat is made of vinyl, is packaged 1 per case, comes in green and meets ASTM D 418-68, ASTM G 21-90, DOC FF1-70 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 048011-17635
Product Name 3M Safety-Walk 1500 Green Vinyl Loops Wet Condition Floor Mat - 3 ft Width - 20 ft Length - 048011-17635
Color(s) Green
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Fatigue Mats - 4181169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details