3M 3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 12 in Width x 30 ft Length - 16807 61500093986

Description
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16807 having a medium grade. The sanding roll has a width of 12 in and length of 30 ft.
Description
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16807 having a medium grade. The sanding roll has a width of 12 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 12 in Width x 30 ft Length - 16807 - 048011-16807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 12 in Width x 30 ft Length - 16807
048011-16807
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 12 in Width x 30 ft Length - 16807 048011-16807
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16807 having a medium grade. The sanding roll has a width of 12 in and length of 30 ft.

3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16807 having a medium grade. The sanding roll has a width of 12 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-16807
Product Name 3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 12 in Width x 30 ft Length - 16807
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Adalox® A211 Paper Sheet - 66261100330 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Round Cord - .082
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details